1SFA611621R2032详情
ABB 1SFA611621R2032重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of switch accessories
illuminating unit
Switch standard
22mm
Mounting
for back plate
Lamp colour
green
Supply voltage1
60V DC
Operating current
12.7mA
Related items1
MTS
Related items
M2S
Gross weight
10g
Certificates
RoHS compliant
Supply voltage
60V AC
照明
LED
1SFA611621R2032拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。