1SFA611701R4006详情
ABB 1SFA611701R4006重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
4X
Colour front ring
Black
With front ring
有
0个相似型号
1SFA611701R4006拓展信息
1SFA611701R4006详情
ABB 1SFA611701R4006重要参数规格及、参数值,及相似型号如下:
Material front ring
Plastic
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
4X
Colour front ring
Black
With front ring
有
1SFA611701R4006拓展信息