1SFA616071R3101详情
ABB 1SFA616071R3101重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1SFA616071R3101
Manufacturer
ABB
Voltage type
AC/DC
Degree of protection (IP)
IP54
0个相似型号
1SFA616071R3101详情
ABB 1SFA616071R3101重要参数规格及、参数值,及相似型号如下:
Manufacturer Part Number
1SFA616071R3101
Manufacturer
ABB
Voltage type
AC/DC
Degree of protection (IP)
IP54