1SFA616073R1204详情
ABB 1SFA616073R1204重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1SFA616073R1204
Manufacturer
ABB
RoHS
无
Voltage type
AC
Degree of protection (IP)
IP54
功能
Pulse tone
电压
230 VAC
0个相似型号
1SFA616073R1204拓展信息
1SFA616073R1204详情
ABB 1SFA616073R1204重要参数规格及、参数值,及相似型号如下:
Manufacturer Part Number
1SFA616073R1204
Manufacturer
ABB
RoHS
无
Voltage type
AC
Degree of protection (IP)
IP54
功能
Pulse tone
电压
230 VAC
1SFA616073R1204拓展信息