1SFA616073R2002详情
ABB 1SFA616073R2002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage type
DC
Degree of protection (IP)
IP54
RoHS
无
Manufacturer
ABB
Manufacturer Part Number
1SFA616073R2002
功能
Continuous tone
电压
24 VDC
0个相似型号
1SFA616073R2002拓展信息
1SFA616073R2002详情
ABB 1SFA616073R2002重要参数规格及、参数值,及相似型号如下:
Voltage type
DC
Degree of protection (IP)
IP54
RoHS
无
Manufacturer
ABB
Manufacturer Part Number
1SFA616073R2002
功能
Continuous tone
电压
24 VDC
1SFA616073R2002拓展信息