1SFA616073R2004详情
ABB 1SFA616073R2004重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Spare part
无
Accessory
有
Type of mechanical accessory/spare part
Other
Type of electrical accessory/spare part
Other
Manufacturer Part Number
1SFA616073R2004
Manufacturer
ABB
RoHS
无
Voltage type
DC
Degree of protection (IP)
IP54
功能
Pulse tone
电压
24 VDC
1SFA616073R2004拓展信息








哦! 它是空的。