1SFA616906R9002详情
ABB 1SFA616906R9002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1SFA616906R9002
Manufacturer
ABB
Colour lens
Green
Labelled
有
Built-in diameter
22.5
Construction type
Flat
Shape of lens
Round
For Use With
CP1, CP2, MP1, MP2
配件类型
Text Caps
产品类别
Accessories
0个相似型号
1SFA616906R9002拓展信息








哦! 它是空的。