1SFA619100R1111详情
ABB 1SFA619100R1111重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
PDG40G0700TFAK
Approvals
CE, CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Corp
Mounting
Panel
Material front ring
Plastic
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Construction type lens
Round
Degree of protection (IP)
IP66
Number of contacts as normally closed contact
0
Colour front ring
Black
With front ring
有
额定电流
700 A
触点配置
SPST-NO
知识产权评级
IP69K
1SFA619100R1111拓展信息
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。