1SFA619101R3112详情
ABB 1SFA619101R3112重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of switch
push-button
Switch standard
22mm
Contacts configuration
NO
Actuator colour
green
IP rating1
IP69K
Supply voltage1
24V DC
Gross weight
37.18g
Certificates
RoHS compliant
Operating temperature
-25...70°C
Supply voltage
24V AC
照明
LED
IP rating
IP66
1SFA619101R3112拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。