1SFA619103R1051详情
ABB 1SFA619103R1051重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Construction type lens
Round
Degree of protection (IP)
IP66
Number of contacts as normally closed contact
2
Colour front ring
Black
With front ring
有
1SFA619103R1051拓展信息








哦! 它是空的。