1SFA619105R1056详情
ABB 1SFA619105R1056重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Construction type lens
Round
Degree of protection (IP)
IP67/IP69K
Number of contacts as normally closed contact
2
With front ring
有
0个相似型号
1SFA619105R1056拓展信息








哦! 它是空的。