1SFA619204R3016详情
ABB 1SFA619204R3016重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Degree of protection (IP)
IP66
Number of contacts as normally closed contact
0
With front ring
有
0个相似型号
1SFA619204R3016拓展信息








哦! 它是空的。