1SFA619210R3026详情
ABB 1SFA619210R3026重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
施耐德电气
Product Status
活跃
For Use With/Related Products
接线板
Material front ring
Metal
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
0
Colour front ring
Chrome
With front ring
有
Type of control element
旋转按钮
With light source
无
系列
Linergy TR
类型
Cover
定位的数量
-
颜色
Gray
1SFA619210R3026拓展信息








哦! 它是空的。