1SFA619402R1008详情
ABB 1SFA619402R1008重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Panel
本体材质
Plastic
Colour lens
Colourless
Material front ring
Plastic
Type of electric connection
Screw connection
Construction type lens
Round
Voltage type
AC/DC
Degree of protection (IP)
IP66
Type of lens
High
Number of indicator lights
1
With front ring
无
Type of lamp socket
BA9s
With light source
无
RoHS
Compliant
终端
Screw
额定电流
1.5 A
评级结果
IP69K
1SFA619402R1008拓展信息








哦! 它是空的。