1SFA619403R5062详情
ABB 1SFA619403R5062重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Green
Construction type lens
Round
Degree of protection (IP)
IP67
Manufacturer
ABB
Number of indicator lights
1
Rated operating voltage Ue
6.3 - 6.3
Type of electric connection
Screw connection
Type of lamp socket
LED
Type of lens
High
Voltage type
DC
With front ring
无
With light source
有
1SFA619403R5062拓展信息








哦! 它是空的。