1SFA619403R5073详情
ABB 1SFA619403R5073重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
ABB
Colour lens
Yellow
Type of electric connection
Screw connection
Construction type lens
Round
Rated operating voltage Ue
48 - 60
Voltage type
AC/DC
With light source
有
Type of lamp socket
LED
With front ring
无
Number of indicator lights
1
Type of lens
High
Degree of protection (IP)
IP67
1SFA619403R5073拓展信息








哦! 它是空的。