1SFA619403R5158详情
ABB 1SFA619403R5158重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
ABB
With light source
有
Type of lamp socket
LED
With front ring
无
Number of indicator lights
1
Type of lens
High
Degree of protection (IP)
IP67
Voltage type
DC
Rated operating voltage Ue
110 - 130
Construction type lens
Round
Type of electric connection
Screw connection
Colour lens
Colourless








哦! 它是空的。