1SFA619403R6233详情
ABB 1SFA619403R6233重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
ABB
Colour lens
Yellow
Type of electric connection
Screw connection
Construction type lens
Round
Rated operating voltage Ue
230 - 230
Voltage type
AC
Degree of protection (IP)
IP67
Type of lens
High
Number of indicator lights
1
With front ring
无
Type of lamp socket
LED
With light source
有








哦! 它是空的。