1SFA619403R6238详情
ABB 1SFA619403R6238重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Colourless
Construction type lens
Round
Degree of protection (IP)
IP67
Manufacturer
ABB
Number of indicator lights
1
Rated operating voltage Ue
230 - 230
Type of electric connection
Screw connection
Type of lamp socket
LED
Type of lens
High
Voltage type
AC
With front ring
无
With light source
有
1SFA619403R6238拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。