1SFA619550R1041详情
ABB 1SFA619550R1041重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as normally open contact
0
Degree of protection (IP)
IP66
Number of contacts as normally closed contact
1
触点配置
SPST-NC
知识产权评级
IP20, IP69K
0个相似型号
1SFA619550R1041拓展信息








哦! 它是空的。