1SFA619551R1076详情
ABB 1SFA619551R1076重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as normally open contact
1
Degree of protection (IP)
IP66
Number of contacts as normally closed contact
1
0个相似型号
1SFA619551R1076拓展信息
1SFA619551R1076详情
ABB 1SFA619551R1076重要参数规格及、参数值,及相似型号如下:
Number of contacts as normally open contact
1
Degree of protection (IP)
IP66
Number of contacts as normally closed contact
1
1SFA619551R1076拓展信息