1SFA664002R1005详情
ABB 1SFA664002R1005重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Other
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
0
深度
27
宽度
130
高度
82
0个相似型号
1SFA664002R1005拓展信息








哦! 它是空的。