1SFA664002R3001详情
ABB 1SFA664002R3001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
0
深度
25
宽度
230
高度
50
0个相似型号
1SFA664002R3001拓展信息








哦! 它是空的。