1SFA664004R2010详情
ABB 1SFA664004R2010重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
0
深度
300
宽度
350
高度
20
0个相似型号
1SFA664004R2010拓展信息








哦! 它是空的。