1SFA898116R7000详情
ABB 1SFA898116R7000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
100 - 250
Rated control supply voltage at AC 60 Hz
100 - 250
Rated operating voltage Ue
208 - 600
Voltage type for actuating
AC
0个相似型号
1SFA898116R7000拓展信息








哦! 它是空的。