1SFL597001R6811详情
ABB 1SFL597001R6811重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Rail connection
Number of auxiliary contacts as normally open contact
1
Modular version
无
Rated operation power NEMA
149.14
Number of normally open contacts as main contact
3
Voltage type for actuating
DC
Rated operation current Ie at AC-3, 400 V
460
Number of normally closed contacts as main contact
0
Rated operation power at AC-3, 400 V
250
Rated operation current Ie at AC-1, 400 V
700
Rated control supply voltage at DC
24 - 60
Number of auxiliary contacts as normally closed contact
1
1SFL597001R6811拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。