1SFL597025R7011详情
ABB 1SFL597025R7011重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
100 - 250
Type of electrical connection of main circuit
Rail connection
Number of auxiliary contacts as normally open contact
1
Modular version
无
Number of normally open contacts as main contact
1
Rated control supply voltage at AC 60 Hz
100 - 250
Voltage type for actuating
AC/DC
Number of normally closed contacts as main contact
0
Rated control supply voltage at DC
100 - 250
Number of auxiliary contacts as normally closed contact
1
1SFL597025R7011拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。