1SFN010720R3311详情
ABB 1SFN010720R3311重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
形状
X
Manufacturer Part Number
EAJX260
Approvals
CSA, UL
Manufacturer
Crouse-Hinds Industrial Produc
Model
Top mounting
Number of contacts as normally closed contact
1
Number of contacts as normally open contact
1
Number of contacts as change-over contact
0
Type of electric connection
Screw connection
For Use With
ABB A/AF/UA/AM/GAF Series Contactors
样式
EAJ
连接类型
Threaded
1SFN010720R3311拓展信息








哦! 它是空的。