1SNA235709R1200详情
ABB 1SNA235709R1200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.5
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread length
10
Degree of protection (IP)
IP65
Explosion-tested version
无
With locknut
无
Thread type
Metric
With strain relief
有
Nominal thread size metric/PG
50
Wrench width
57
Material quality
Brass
Bend radius protection/trumpet flare
无
Shock resistant
有
Model
Straight
Manufacturer
ABB
Manufacturer Part Number
1SNA235709R1200
RoHS
Non-Compliant
1SNA235709R1200拓展信息








哦! 它是空的。