1SNA290452R0400详情
ABB 1SNA290452R0400重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Powder coating
Nominal voltage
220 - 240
Protection class
II
Material housing
Aluminium
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP20
Built-in diameter
122 - 122
With light source
有
Manufacturer Part Number
1SNA290452R0400
Manufacturer
ABB
RoHS
Non-Compliant
可调节性
Rotating and swivelling
1SNA290452R0400拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。