1SNA399762R1300详情
ABB 1SNA399762R1300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally open contact
0
Type of electric connection
Other
Number of normally open contacts as main contact
0
Degree of protection (IP)
IP65/IP67
Degree of protection (NEMA)
Other
Number of normally closed contacts as main contact
0
Max. operating pressure
25000
Number of auxiliary contacts as normally closed contact
0
Manufacturer Part Number
1SNA399762R1300
Manufacturer
ABB
RoHS
Non-Compliant
深度
42
宽度
41
高度
93
1SNA399762R1300拓展信息








哦! 它是空的。