1SNA399896R2300详情
ABB 1SNA399896R2300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal diameter
3/4 inch (20)
Material quality
Dezincification resistant brass (DZR)
Connections
Other
Ambient temperature
5 - 95
Surface protection
Untreated
Manufacturer Part Number
1SNA399896R2300
Manufacturer
ABB
RoHS
Non-Compliant
颜色
Grey
高度
32
宽度
66
1SNA399896R2300拓展信息








哦! 它是空的。