1SNA645002R0400详情
ABB 1SNA645002R0400重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1SNA645002R0400
Manufacturer
ABB
Rated control supply voltage at AC 50 Hz
48 - 60
Number of auxiliary contacts as normally open contact
0
Rated control supply voltage at AC 60 Hz
48 - 60
Voltage type for actuating
AC/DC
Rated control supply voltage at DC
48 - 60
Number of auxiliary contacts as normally closed contact
0
界面
有
1SNA645002R0400拓展信息








哦! 它是空的。