1SNA645019R0400详情
ABB 1SNA645019R0400重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
ABB
Manufacturer Part Number
1SNA645019R0400
Rated control supply voltage at AC 50 Hz
24 - 24
Number of auxiliary contacts as normally open contact
1
Rated control supply voltage at AC 60 Hz
24 - 24
Voltage type for actuating
AC/DC
Rated control supply voltage at DC
24 - 24
Number of auxiliary contacts as normally closed contact
0
界面
有
1SNA645019R0400拓展信息








哦! 它是空的。