1SNA645502R0600详情
ABB 1SNA645502R0600重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1SNA645502R0600
Manufacturer
ABB
Number of auxiliary contacts as normally closed contact
0
Rated control supply voltage at DC
48 - 60
Voltage type for actuating
AC/DC
Rated control supply voltage at AC 60 Hz
48 - 60
Number of auxiliary contacts as normally open contact
0
Rated control supply voltage at AC 50 Hz
48 - 60
界面
有
1SNA645502R0600拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。