1SNA645506R0200详情
ABB 1SNA645506R0200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
DIN Rail
Manufacturer Part Number
1SNA645506R0200
Manufacturer
ABB
Number of auxiliary contacts as normally open contact
0
Rated control supply voltage at AC 60 Hz
24 - 60
Voltage type for actuating
AC/DC
Rated control supply voltage at DC
48 - 60
Number of auxiliary contacts as normally closed contact
0
Rated control supply voltage at AC 50 Hz
48 - 60
Maximum Input Voltage
60V ac/dc
系列
R600
界面
有
线圈电压
48 → 60V ac/dc
触点配置
单刀双掷
1SNA645506R0200拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。