1SNA645518R0500详情
ABB 1SNA645518R0500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
DIN Rail
Manufacturer Part Number
1SNA645518R0500
Manufacturer
ABB
Number of auxiliary contacts as normally closed contact
0
Rated control supply voltage at DC
24 - 24
Voltage type for actuating
AC/DC
Rated control supply voltage at AC 60 Hz
24 - 24
Number of auxiliary contacts as normally open contact
1
Rated control supply voltage at AC 50 Hz
24 - 24
系列
R600
界面
有
线圈电压
24V ac/dc
触点配置
SPST
1SNA645518R0500拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。