1SNB090310R0000详情
ABB 1SNB090310R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Rectangular
Degree of protection (NEMA)
4X
Colour front ring
Black
With front ring
有
Type of control element
Key
Manufacturer Part Number
1SNB090310R0000
Manufacturer
ABB
0个相似型号
1SNB090310R0000拓展信息








哦! 它是空的。