1SNK 505 960 R0000详情
ABB 1SNK 505 960 R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
White
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
4
Manufacturer Part Number
1SNK505960R0000
Manufacturer
ABB
RoHS-compliant
有
Manufacturer part #
1SNK 505 960 R0000
Material (details)
Polyamide
Content
1pc(s)
Compatible with (details)
Double level terminal SNK series
Factory colour
深灰色
类型
ES4-D2
组成
Non-Metallic
颜色
Gray
样式
High Profile
连接类型
固定螺钉
1SNK 505 960 R0000拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。