1SVR360563R2001详情
ABB 1SVR360563R2001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1SVR360563R2001
Manufacturer
ABB
Modular version
无
Type of electric connection
Screw connection
Degree of protection (IP)
IP20
Degree of protection (NEMA)
1
SIL according to IEC 61508
None
Rail mounting possible
有
Suitable for safety functions
无
Voltage type of supply voltage
AC/DC
深度
136
宽度
40
高度
129.4








哦! 它是空的。