1SVR405541R7210详情
ABB 1SVR405541R7210重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Manufacturer Part Number
1SVR405541R7210
Manufacturer
ABB
Rated control supply voltage at AC 50 Hz
230 - 230
Type of electric connection
弹簧夹连接
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Degree of protection (IP)
IP20
Voltage type for actuating
AC/DC
Number of contacts as normally closed contact
0
Rated control supply voltage at DC
230 - 230
With detachable clamps
无
深度
76.6
宽度
6.2
高度
94.7








哦! 它是空的。