1SVR405600R1011详情
ABB 1SVR405600R1011重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
16
Type of electric connection
弹簧夹连接
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Degree of protection (IP)
IP40
Material of contact surface
Other
Voltage type for actuating
DC
Number of contacts as normally closed contact
0
Material contact
Other
Rated control supply voltage at DC
24 - 24
With detachable clamps
无
深度
98
宽度
16
高度
82
1SVR405600R1011拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB








哦! 它是空的。