1SVR405600R5000详情
ABB 1SVR405600R5000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1SVR405600R5000
Manufacturer
ABB
Rated control supply voltage at AC 50 Hz
48 - 48
Number of auxiliary contacts as normally open contact
0
Rated control supply voltage at AC 60 Hz
48 - 48
Voltage type for actuating
AC
Number of auxiliary contacts as normally closed contact
0
0个相似型号








哦! 它是空的。