1SVR405601R4000详情
ABB 1SVR405601R4000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1SVR405601R4000
Manufacturer
ABB
Number of auxiliary contacts as normally open contact
0
Voltage type for actuating
DC
Rated control supply voltage at DC
12 - 12
Number of auxiliary contacts as normally closed contact
0
产品类别
Interface and Converter Products
0个相似型号
1SVR405601R4000拓展信息
1SVR450117R1200
ABB
1SVR730774R1300
ABB
CA4-40E
ABB
CA5-22E
ABB
TA42DU32
ABB
TA200DU200
ABB
TA200DU110
ABB
CAF6-20M
ABB
1SVR405611R0100
ABB
1SVR430500R2300
ABB








哦! 它是空的。