1SVR405606R1000详情
ABB 1SVR405606R1000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP67
Manufacturer
ABB
Manufacturer Part Number
1SVR405606R1000
Nominal current
8
Number of contacts as change-over contact
2
Number of contacts as normally closed contact
0
Number of contacts as normally open contact
0
Rated control supply voltage at DC
24 - 24
Type of electric connection
Plug-in connection
Voltage type for actuating
DC
With detachable clamps
无
深度
29
高度
15.7
宽度
12.7
1SVR405606R1000拓展信息








哦! 它是空的。