1SVR405611R1000详情
ABB 1SVR405611R1000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
形状
L
Manufacturer Part Number
EAJL360
Approvals
CSA, UL
Manufacturer
Crouse-Hinds Industrial Produc
Enclosure
Plastic
RoHS
有
Mounting
Plug In
Number of auxiliary contacts as normally open contact
0
Voltage type for actuating
DC
Rated control supply voltage at DC
24 - 24
Number of auxiliary contacts as normally closed contact
0
Contact Materials
Silver Nickel
CoilResistance
640ohm
Contact Current
12A
终端
.110 in. Flat Blade
样式
EAJ
产品类别
General purpose relay
线圈电压
24VDC
线圈型
无锁存
触点配置
DPDT
连接类型
Threaded
触点
DPDT
1SVR405611R1000拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。