1SVR405611R4400详情
ABB 1SVR405611R4400重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
10
Type of electric connection
Flat plug-in connection
Number of contacts as change-over contact
2
Number of contacts as normally open contact
0
Degree of protection (IP)
IP40
Material of contact surface
Other
Voltage type for actuating
DC
Number of contacts as normally closed contact
0
Material contact
Other
Rated control supply voltage at DC
12 - 12
With detachable clamps
无
深度
28
宽度
21
高度
36
1SVR405611R4400拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB








哦! 它是空的。