1SVR405611R6000详情
ABB 1SVR405611R6000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting
Plug In
RoHS
有
Manufacturer
ABB
Approvals
CCC, CSA, cUR, UR, VDE
Manufacturer Part Number
1SVR405611R6000
Enclosure
Plastic
Number of auxiliary contacts as normally open contact
0
Voltage type for actuating
DC
Rated control supply voltage at DC
48 - 48
Number of auxiliary contacts as normally closed contact
0
终端
.110 in. Flat Blade
触点
DPDT
1SVR405611R6000拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。