1SVR405613R8200详情
ABB 1SVR405613R8200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enclosure
Plastic
Manufacturer Part Number
1SVR405613R8200
Approvals
CCC, CSA, cUR, UR, VDE
Manufacturer
ABB
RoHS
有
Mounting
Plug In
Number of auxiliary contacts as normally open contact
0
Voltage type for actuating
DC
Rated control supply voltage at DC
125 - 125
Number of auxiliary contacts as normally closed contact
0
终端
.110 in. Flat Blade
产品类别
Interface and Converter Products
触点
4PDT
1SVR405613R8200拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。