1SVR405618R8300详情
ABB 1SVR405618R8300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enclosure
Plastic
Manufacturer Part Number
1SVR405618R8300
Approvals
CCC, CSA, cUR, UR, VDE
Contact Materials
镀金
Manufacturer
ABB
RoHS
有
Mounting
Plug In
Voltage type for actuating
DC
Rated control supply voltage at DC
125 - 125
Number of auxiliary contacts as normally closed contact
0
Number of auxiliary contacts as normally open contact
0
终端
.110 in. Flat Blade
触点
4PDT
1SVR405618R8300拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。